Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec HTSW-102-19-G-D

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec - 84T5184 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec
84T5184
Header, 2.54Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec 84T5184
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T5184
Product Name Header, 2.54Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-10220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Headers, Male Pins - 1-104071-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers