Samtec Inc. PCB Headers HTSW-102-11-G-S

Description
Samtec HTSW-102-11-G-S Pin Header
Request a Quote Datasheet
Description
Samtec HTSW-102-11-G-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1976783 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1976783
PCB Headers 1976783
Samtec HTSW-102-11-G-S Pin Header

Samtec HTSW-102-11-G-S Pin Header

Supplier's Site
Header, 2.54Mm, Vertical Though Hole, 2 Position; Connector Systems Samtec - 84T5113 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 2 Position; Connector Systems Samtec
84T5113
Header, 2.54Mm, Vertical Though Hole, 2 Position; Connector Systems Samtec 84T5113
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1976783 84T5113
Product Name PCB Headers Header, 2.54Mm, Vertical Though Hole, 2 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11023TL - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.4212 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2418-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers