Samtec Inc. Header, 4 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec HTSW-102-05-S-D

Description
HEADER, 4 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Description
HEADER, 4 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, part number 39AC5586, features 4 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It utilizes a through-hole termination type, making it suitable for board-to-board applications. The header is compatible with various board mates including SSW, SSQ, SSM, and others, as well as cable mates like IDSD and IDSS. The product is constructed from black glass-filled polyester for the TSW version and natural liquid crystal polymer for the HTSW version, ensuring durability. It has a voltage rating of up to 550 VAC when mated with SSW connectors and operates within a temperature range of -55 °C to +125 °C with gold plating. The header is RoHS compliant and offers high mating cycles, making it a reliable choice for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Header, part number 39AC5586, features 4 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It utilizes a through-hole termination type, making it suitable for board-to-board applications. The header is compatible with various board mates including SSW, SSQ, SSM, and others, as well as cable mates like IDSD and IDSS. The product is constructed from black glass-filled polyester for the TSW version and natural liquid crystal polymer for the HTSW version, ensuring durability. It has a voltage rating of up to 550 VAC when mated with SSW connectors and operates within a temperature range of -55 °C to +125 °C with gold plating. The header is RoHS compliant and offers high mating cycles, making it a reliable choice for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 4 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC5586 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC5586
Header, 4 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC5586
HEADER, 4 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 4 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-102-05-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-102-05-S-D
CONN HEADER VERT 4POS 2.54MM

CONN HEADER VERT 4POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 39AC5586 HTSW-102-05-S-D
Product Name Header, 4 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11363-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 147120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
View Details