The Connector, Header, 2Pos, 2Rows (part number 84T4916) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm (0.100 inches). It features a through-hole right angle termination and is available in both standard and high-temperature versions. The connector is constructed with a black glass-filled polyester insulator for the TSW series and a natural liquid crystal polymer for the HTSW series. This connector has a voltage rating of up to 550 VAC when mated with specific series and a current rating of up to 6.3 A per pin, depending on the mating connector. It is RoHS compliant and lead-free solderable for the HTSW version. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The connector is compatible with various mating connectors, including SSW, SSQ, SSM, and others, making it versatile for different applications. It is suitable for engineers looking for reliable and compliant interconnect solutions in their designs.
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T4916 |
| Product Name | Connector, Header, 2Pos, 2Rows; Connector Systems Samtec |
| Connector Type | Board to Board Connector |