Samtec Inc. Connector, Header, 2Pos, 2Rows; Connector Systems Samtec HTSW-101-08-T-D

Description
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec - 84T4903 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec
84T4903
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec 84T4903
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4903
Product Name Connector, Header, 2Pos, 2Rows; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm BNC Mini 90° Plug - 111069 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
PCB Connectors - NCPL-MO-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details