Samtec Inc. PCB Headers HTST-120-01-L-DV

Description
Samtec HTST-120-01-L-DV PCB Header
Request a Quote Datasheet
Description
Samtec HTST-120-01-L-DV PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1976774 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1976774
PCB Headers 1976774
Samtec HTST-120-01-L-DV PCB Header

Samtec HTST-120-01-L-DV PCB Header

Supplier's Site
PCB Headers - 1976775 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1976775
PCB Headers 1976775
Samtec HTST-120-01-L-DV PCB Header

Samtec HTST-120-01-L-DV PCB Header

Supplier's Site
Header, 2.54Mm, Smd, 2X20 Position; Connector Systems Samtec - 96K5018 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X20 Position; Connector Systems Samtec
96K5018
Header, 2.54Mm, Smd, 2X20 Position; Connector Systems Samtec 96K5018
HEADER, 2.54MM, SMD, 2X20 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:HTST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X20 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:HTST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1976774 96K5018
Product Name PCB Headers Header, 2.54Mm, Smd, 2X20 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

8 Pos. Female SIL 10 AWG Cable Conn. Kit, Guide Pin Panel Mount - M80-4000000F3-08-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-104-400-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details