Win Source Part Number: 1022123-HTST-117-02-
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, HTST
Number of Positions: 34
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Natural
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.165" (4.19mm)
Overall Contact Length: 0.530" (13.46mm)
Insulation Height: 0.350" (8.89mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.250" (6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HTST-117
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1022123-HTST-117-02-G-D |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |
| Mounting | Through-Hole; Through Hole |
| Current Rating | 3.4 amps |