Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTST-110-01-L-DV-P-TR

Description
Win Source Part Number: 1000302-HTST-110-01- L-DV-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, HTST Number of Positions: 20 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 150 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14032DKR,SAM14032 CT,HTST-110-01-L-DV- P-TR-ND,SAM14032TR,H TST-110-01-L-DV-P-FR Base Product Number: HTST-110
Request a Quote Datasheet
Description
Win Source Part Number: 1000302-HTST-110-01- L-DV-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, HTST Number of Positions: 20 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 150 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14032DKR,SAM14032 CT,HTST-110-01-L-DV- P-TR-ND,SAM14032TR,H TST-110-01-L-DV-P-FR Base Product Number: HTST-110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1000302-HTST-110-01-L-DV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1000302-HTST-110-01-L-DV-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1000302-HTST-110-01-L-DV-P-TR
Win Source Part Number: 1000302-HTST-110-01- L-DV-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, HTST Number of Positions: 20 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 150 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14032DKR,SAM14032 CT,HTST-110-01-L-DV- P-TR-ND,SAM14032TR,H TST-110-01-L-DV-P-FR Base Product Number: HTST-110

Win Source Part Number: 1000302-HTST-110-01-L-DV-P-TR
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Flex Stack, HTST
Number of Positions: 20
Features: Keying Slot, Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 150
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.350" (8.89mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.250" (6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM14032DKR,SAM14032CT,HTST-110-01-L-DV-P-TR-ND,SAM14032TR,HTST-110-01-L-DV-P-FR
Base Product Number: HTST-110

Buy Now Datasheet
.100 High-Temp Shrouded Terminal Strip, Cable Mate Samtec - 98AC5610 - Newark, An Avnet Company
Chicago, IL, United States
.100 High-Temp Shrouded Terminal Strip, Cable Mate Samtec
98AC5610
.100 High-Temp Shrouded Terminal Strip, Cable Mate Samtec 98AC5610
.100" High-Temp Shrouded Terminal Strip, Cable Mate

.100" High-Temp Shrouded Terminal Strip, Cable Mate

Supplier's Site Datasheet
Headers, Male Pins - HTST-110-01-L-DV-P-TR - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
HTST-110-01-L-DV-P-TR
Headers, Male Pins HTST-110-01-L-DV-P-TR
CONN HEADER SMD 20POS 2.54MM

CONN HEADER SMD 20POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1000302-HTST-110-01-L-DV-P-TR 98AC5610 HTST-110-01-L-DV-P-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins .100 High-Temp Shrouded Terminal Strip, Cable Mate Samtec Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting SMT; SMD (SMT) SMT; Solder; Surface Mount
Current Rating 3.4 amps 3.4 amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5743-104-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details