Samtec Inc. PCB Headers HTST-108-01-S-DV

Description
Samtec HTST-108-01-S-DV PCB Header
Request a Quote Datasheet
Description
Samtec HTST-108-01-S-DV PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1976768 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1976768
PCB Headers 1976768
Samtec HTST-108-01-S-DV PCB Header

Samtec HTST-108-01-S-DV PCB Header

Supplier's Site
PCB Headers - 1976767 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1976767
PCB Headers 1976767
Samtec HTST-108-01-S-DV PCB Header

Samtec HTST-108-01-S-DV PCB Header

Supplier's Site
Pin Header, 16Pos, 2Row, 2.54Mm, Smt; Connector Systems Samtec - 99R3888 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 16Pos, 2Row, 2.54Mm, Smt; Connector Systems Samtec
99R3888
Pin Header, 16Pos, 2Row, 2.54Mm, Smt; Connector Systems Samtec 99R3888
PIN HEADER, 16POS, 2ROW, 2.54MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:HTST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

PIN HEADER, 16POS, 2ROW, 2.54MM, SMT; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:HTST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1976768 99R3888
Product Name PCB Headers Pin Header, 16Pos, 2Row, 2.54Mm, Smt; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-108-970-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers