Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTST-108-01-L-DV-P

Description
Win Source Part Number: 1382281-HTST-108-01- L-DV-P Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Flex Stack, HTST Number of Positions: 16 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 pcs Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Current Rating (Amps): 3.4A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HTST-108 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1382281-HTST-108-01- L-DV-P Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Flex Stack, HTST Number of Positions: 16 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 pcs Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Current Rating (Amps): 3.4A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HTST-108 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1382281-HTST-108-01-L-DV-P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1382281-HTST-108-01-L-DV-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1382281-HTST-108-01-L-DV-P
Win Source Part Number: 1382281-HTST-108-01- L-DV-P Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Flex Stack, HTST Number of Positions: 16 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 pcs Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Current Rating (Amps): 3.4A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HTST-108 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1382281-HTST-108-01-L-DV-P
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: Flex Stack, HTST
Number of Positions: 16
Features: Keying Slot, Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1 pcs
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Surface Mount
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.350" (8.89mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.250" (6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
Current Rating (Amps): 3.4A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HTST-108
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1382281-HTST-108-01-L-DV-P
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Surface Mount
Current Rating 3.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

774 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Header, Vert, 40Way; Pitch Spacing Amphenol Communications Solutions - 34AK3296 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Solder; Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details