Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTST-105-01-S-DV-P-TR

Description
Win Source Part Number: 1316147-HTST-105-01- S-DV-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, HTST Number of Positions: 10 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HTST-105
Request a Quote Datasheet
Description
Win Source Part Number: 1316147-HTST-105-01- S-DV-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, HTST Number of Positions: 10 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HTST-105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1316147-HTST-105-01-S-DV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1316147-HTST-105-01-S-DV-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1316147-HTST-105-01-S-DV-P-TR
Win Source Part Number: 1316147-HTST-105-01- S-DV-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, HTST Number of Positions: 10 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HTST-105

Win Source Part Number: 1316147-HTST-105-01-S-DV-P-TR
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Flex Stack, HTST
Number of Positions: 10
Features: Keying Slot, Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.350" (8.89mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.250" (6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HTST-105

Buy Now Datasheet
Pin Header, 10Pos, 2Row, 2.54Mm, Smt Rohs Compliant Samtec - 66AJ7240 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 10Pos, 2Row, 2.54Mm, Smt Rohs Compliant Samtec
66AJ7240
Pin Header, 10Pos, 2Row, 2.54Mm, Smt Rohs Compliant Samtec 66AJ7240
PIN HEADER, 10POS, 2ROW, 2.54MM, SMT ROHS COMPLIANT: YES

PIN HEADER, 10POS, 2ROW, 2.54MM, SMT ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Conn, Hdr, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 95AH5659 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
95AH5659
Mezzanine Conn, Hdr, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 95AH5659
MEZZANINE CONN, HDR, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Product Range:HTST Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MEZZANINE CONN, HDR, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Product Range:HTST Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1316147-HTST-105-01-S-DV-P-TR 66AJ7240 95AH5659
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Pin Header, 10Pos, 2Row, 2.54Mm, Smt Rohs Compliant Samtec Mezzanine Conn, Hdr, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Product Type IC Headers IC Headers IC Headers
Mounting SMT; SMD (SMT)
Current Rating 3.4 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH12005M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Socket Adapters - 2651074 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Backplane Conn, R/a Hdr, 72P, Press Fit; Product Range Amphenol Communications Solutions - 64AC2829 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
PTFE Insulated Pin to Pin Feed Thru Terminal - 11154 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details