Samtec Inc. PCB Headers HTSS-105-01-T-DV

Description
HEADER SMD 10POS 2.54MM
Request a Quote Datasheet
Description
HEADER SMD 10POS 2.54MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1976759 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1976759
PCB Headers 1976759
HEADER SMD 10POS 2.54MM

HEADER SMD 10POS 2.54MM

Supplier's Site
PCB Headers - 1976758 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1976758
PCB Headers 1976758
HEADER SMD 10POS 2.54MM

HEADER SMD 10POS 2.54MM

Supplier's Site
Header, 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec - 84T4706 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec
84T4706
Header, 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec 84T4706
HEADER, 2.54MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:HTSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:HTSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1976759 84T4706
Product Name PCB Headers Header, 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data