Samtec Inc. Header, 1.27Mm, Though Hole, Right Angle, 49 Position; Connector Systems Samtec HTMS-149-01-G-S-RA

Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 49 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:49Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 49 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:49Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Though Hole, Right Angle, 49 Position; Connector Systems Samtec - 83T8984 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 49 Position; Connector Systems Samtec
83T8984
Header, 1.27Mm, Though Hole, Right Angle, 49 Position; Connector Systems Samtec 83T8984
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 49 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:49Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 49 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:49Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T8984
Product Name Header, 1.27Mm, Though Hole, Right Angle, 49 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details