The Header, 1.27mm, Through Hole, Right Angle, 21 Position (part number 84T4550) is designed for board-to-board connections with a pitch spacing of 1.27mm. It features a single row with 21 contacts and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product is available with either gold or tin plating over nickel, ensuring compatibility with various soldering processes. It has a current rating of 5 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. This header is RoHS compliant and is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 21 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T4550 |
| Product Name | Header, 1.27Mm, Though Hole, Right Angle, 21 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |