Samtec Inc. Through-Hole Micro Header, 0.050" X 0.100" Pitch Rohs Compliant Samtec HTMS-113-56-S-S-SM

Description
Through-hole Micro Header, 0.050" x 0.100" Pitch RoHS Compliant: Yes
Datasheet
Description
Through-hole Micro Header, 0.050" x 0.100" Pitch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Micro Header, 0.050
Chicago, IL, United States
Through-Hole Micro Header, 0.050" X 0.100" Pitch Rohs Compliant Samtec
39AC4764
Through-Hole Micro Header, 0.050" X 0.100" Pitch Rohs Compliant Samtec 39AC4764
Through-hole Micro Header, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Through-hole Micro Header, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTMS-113-56-S-S-SM
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTMS-113-56-S-S-SM
CONN HDR .050" 11POS

CONN HDR .050" 11POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 39AC4764 HTMS-113-56-S-S-SM
Product Name Through-Hole Micro Header, 0.050" X 0.100" Pitch Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Micro Connector and Nano Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details