Samtec Inc. Header, 1.27Mm, Though Hole, Right Angle, 13 Position; Connector Systems Samtec HTMS-113-01-G-S-RA

Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Though Hole, Right Angle, 13 Position; Connector Systems Samtec - 84T4483 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 13 Position; Connector Systems Samtec
84T4483
Header, 1.27Mm, Though Hole, Right Angle, 13 Position; Connector Systems Samtec 84T4483
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTMS-113-01-G-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTMS-113-01-G-S-RA
CONN HDR .050" 11POS

CONN HDR .050" 11POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 84T4483 HTMS-113-01-G-S-RA
Product Name Header, 1.27Mm, Though Hole, Right Angle, 13 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Geometry Right Angle
Termination Through Hole Right Angle Solder
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C14 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
BNC (M) R/A Connector for RG316 Cable - ET-BMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
XG4 Flat Cable Connectors - XG4S-6404 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Voltage Rating 250 volts
View Details
3 suppliers