The Socket 2.54mm Vertical Through Hole, 22 Position (part number 83T8819) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 22 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made from beryllium copper with options for gold or tin plating over nickel. The operating temperature range is from -55°C to +125°C, and the contact resistance is rated at 10 mΩ. This socket is RoHS compliant and lead-free solderable, specifically for wave soldering. The insertion and withdrawal forces are specified for both standard and low insertion force variants, making it versatile for various applications.
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 22 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 83T8819 |
| Product Name | Socket, 2.54Mm, Vertical Through Hole, 22 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |