Samtec Inc. Terminals HSS-120-T-1B

Description
.100 Mini Mate Isolated Power Connector
Request a Quote
Description
.100 Mini Mate Isolated Power Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 20 Position (part number 83T8800) is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row configuration. It features 20 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made of beryllium copper with options for gold or tin plating over nickel. This socket operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 mΩ. It is RoHS compliant and lead-free solderable, specifically for wave soldering. The insertion and withdrawal forces are specified for both standard and low insertion force variants, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 20 Position (part number 83T8800) is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row configuration. It features 20 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made of beryllium copper with options for gold or tin plating over nickel. This socket operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 mΩ. It is RoHS compliant and lead-free solderable, specifically for wave soldering. The insertion and withdrawal forces are specified for both standard and low insertion force variants, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
HSS-120-T-1B
Terminals HSS-120-T-1B
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec - 83T8800 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec
83T8800
Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec 83T8800
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HSS-120-T-1B 83T8800
Product Name Terminals Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products