Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 17 Position; Connector Systems Samtec HSS-117-TT-1C

Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Through Hole, 17 Position; Connector Systems Samtec - 83T8780 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 17 Position; Connector Systems Samtec
83T8780
Socket, 2.54Mm, Vertical Through Hole, 17 Position; Connector Systems Samtec 83T8780
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 17 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T8780
Product Name Socket, 2.54Mm, Vertical Through Hole, 17 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data