Samtec Inc. Terminals HSS-108-TT-2

Description
.100 Mini Mate Isolated Power Connector
Request a Quote
Description
.100 Mini Mate Isolated Power Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket 83T8702 is a vertical through-hole connector with a pitch spacing of 2.54 mm and features 8 positions in a single row. It is designed for board-to-board applications and is part of the HSS series. The insulator material is black liquid crystal polymer, while the contacts are made of beryllium copper with a brass shell, except for style 5A which uses phosphor bronze. The product is RoHS compliant and lead-free solderable, suitable for wave soldering only. Operating temperature ranges from -55°C to +125°C, with a contact resistance of 10 mΩ. The insertion force for standard contacts averages 9 oz (2.50 N) and can go up to a maximum of 16 oz (4.45 N). The withdrawal force averages 2.5 oz (0.70 N) with a minimum of 1.5 oz (0.42 N). The socket is compatible with various lead sizes ranging from 0.38 mm to 0.56 mm in diameter.

Datasheet Summary
Powered by GS/AI

The Socket 83T8702 is a vertical through-hole connector with a pitch spacing of 2.54 mm and features 8 positions in a single row. It is designed for board-to-board applications and is part of the HSS series. The insulator material is black liquid crystal polymer, while the contacts are made of beryllium copper with a brass shell, except for style 5A which uses phosphor bronze. The product is RoHS compliant and lead-free solderable, suitable for wave soldering only. Operating temperature ranges from -55°C to +125°C, with a contact resistance of 10 mΩ. The insertion force for standard contacts averages 9 oz (2.50 N) and can go up to a maximum of 16 oz (4.45 N). The withdrawal force averages 2.5 oz (0.70 N) with a minimum of 1.5 oz (0.42 N). The socket is compatible with various lead sizes ranging from 0.38 mm to 0.56 mm in diameter.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
HSS-108-TT-2
Terminals HSS-108-TT-2
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec - 83T8702 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec
83T8702
Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec 83T8702
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HSS-108-TT-2 83T8702
Product Name Terminals Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data