Samtec Inc. Pin & Socket Connectors HSS-106-G-2

Description
.100 High-Temp Single Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 High-Temp Single Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HSS-106-G-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HSS-106-G-2
Pin & Socket Connectors HSS-106-G-2
.100 High-Temp Single Row Screw Mach Skt

.100 High-Temp Single Row Screw Mach Skt

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 6 Position; Connector Systems Samtec - 83T8681 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 6 Position; Connector Systems Samtec
83T8681
Socket, 2.54Mm, Vertical Through Hole, 6 Position; Connector Systems Samtec 83T8681
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HSS-106-G-2 83T8681
Product Name Pin & Socket Connectors Socket, 2.54Mm, Vertical Through Hole, 6 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm MMCX Straight Plug - 111154 - PIC Wire & Cable
Specs
Geometry Straight
View Details
4A 30V Electronic Connector - 316-104078-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Female / Jack
Termination Through Hole
View Details
4 suppliers
Cable Connectors - NCN-MCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details