Samtec Inc. Terminals HSS-104-T-1C

Description
.100 Mini Mate Isolated Power Connector
Request a Quote
Description
.100 Mini Mate Isolated Power Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 4 Position (part number 83T8664) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with four contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made from beryllium copper with a plating option of gold over nickel or tin over nickel. This socket operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 mΩ. The insertion force for standard contacts averages 9 oz, while low insertion force options are available. The product is RoHS compliant and lead-free solderable, specifically for wave soldering. This socket is compatible with various lead sizes ranging from 0.38mm to 0.56mm in diameter.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 4 Position (part number 83T8664) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with four contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made from beryllium copper with a plating option of gold over nickel or tin over nickel. This socket operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 mΩ. The insertion force for standard contacts averages 9 oz, while low insertion force options are available. The product is RoHS compliant and lead-free solderable, specifically for wave soldering. This socket is compatible with various lead sizes ranging from 0.38mm to 0.56mm in diameter.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
HSS-104-T-1C
Terminals HSS-104-T-1C
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec - 83T8664 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec
83T8664
Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec 83T8664
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HSS-104-T-1C 83T8664
Product Name Terminals Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details