The Socket, 2.54mm, Vertical Through Hole, 3 Position (part number 83T8655) is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row configuration. It features three contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made of beryllium copper with options for gold or tin plating. The operating temperature range is from -55°C to +125°C, and it is RoHS compliant and lead-free solderable, specifically for wave soldering. The socket has a contact resistance of 10 mΩ and offers standard and low insertion force options for ease of use. This product is ideal for applications requiring reliable connections in compact spaces.
.100 Mini Mate Isolated Power Connector
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 3 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HSS-103-T-1C | 83T8655 |
| Product Name | Terminals | Socket, 2.54Mm, Vertical Through Hole, 3 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |