.080MM Edge RateHi-Speed Edge card conn
CARD EDGE CONN, DUAL SIDE, 80POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HSEC8-140-01-S-DV-A-BL | 61W8453 |
| Product Name | Card Edge Conn, Dual Side, 80Pos, Smd; Card Edge Connector Type Samtec | |
| Connector Type | Card Edge Connector |