Samtec Inc. Edge Connectors HSEC8-140-01-L-DV-A

Description
Samtec HSEC8-140-01-L-DV-A
Request a Quote Datasheet
Description
Samtec HSEC8-140-01-L-DV-A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edge Connectors - 7676834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
7676834
Edge Connectors 7676834
Samtec HSEC8-140-01-L-DV-A

Samtec HSEC8-140-01-L-DV-A

Supplier's Site
Edge Connectors - 7676834P - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
7676834P
Edge Connectors 7676834P
Samtec HSEC8-140-01-L-DV-A

Samtec HSEC8-140-01-L-DV-A

Supplier's Site
Card Edge Conn, Dual Side, 80Pos, Smd; Card Edge Connector Type Samtec - 36AJ8023 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 80Pos, Smd; Card Edge Connector Type Samtec
36AJ8023
Card Edge Conn, Dual Side, 80Pos, Smd; Card Edge Connector Type Samtec 36AJ8023
CARD EDGE CONN, DUAL SIDE, 80POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 80POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 7676834 7676834P 36AJ8023
Product Name Edge Connectors Edge Connectors Card Edge Conn, Dual Side, 80Pos, Smd; Card Edge Connector Type Samtec
Category Card Edge Connector
Gender Male / Plug; Female / Jack Female / Jack
Termination Smt Solder
Mounting Surface mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PwrBlade ® - 51760-10903209AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
D-Sub Connector Assemblies - 2262-A29500-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details