.080MM Edge RateHi-Speed Edge card conn
CARD EDGE CONN, DUAL SIDE, 50POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HSEC8-125-01-S-DV-A-K | 69R7326 |
| Product Name | Card Edge Conn, Dual Side, 50Pos, Smd; Card Edge Connector Type Samtec | |
| Connector Type | Card Edge Connector |