Samtec Inc. Card Edge Conn, Dual Side, 20Pos, Smd; Card Edge Connector Type Samtec HSEC8-110-01-SM-DV-A

Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet
Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.080MM Edge RateHi-Speed Edge card conn

.080MM Edge RateHi-Speed Edge card conn

Buy Now
Card Edge Conn, Dual Side, 20Pos, Smd; Card Edge Connector Type Samtec - 11P5080 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 20Pos, Smd; Card Edge Connector Type Samtec
11P5080
Card Edge Conn, Dual Side, 20Pos, Smd; Card Edge Connector Type Samtec 11P5080
CARD EDGE CONN, DUAL SIDE, 20POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 20POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge & Backplane Connector, Hsec8 Series, Card Edge, Receptacle, 20, 0.8 Mm, Surface Mount Rohs Compliant Samtec - 15P1844 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, Hsec8 Series, Card Edge, Receptacle, 20, 0.8 Mm, Surface Mount Rohs Compliant Samtec
15P1844
Card Edge & Backplane Connector, Hsec8 Series, Card Edge, Receptacle, 20, 0.8 Mm, Surface Mount Rohs Compliant Samtec 15P1844
Card Edge & Backplane Connector, HSEC8 Series, Card Edge, Receptacle, 20, 0.8 mm, Surface Mount RoHS Compliant: Yes

Card Edge & Backplane Connector, HSEC8 Series, Card Edge, Receptacle, 20, 0.8 mm, Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HSEC8-110-01-SM-DV-A 11P5080 15P1844
Product Name Card Edge Conn, Dual Side, 20Pos, Smd; Card Edge Connector Type Samtec Card Edge & Backplane Connector, Hsec8 Series, Card Edge, Receptacle, 20, 0.8 Mm, Surface Mount Rohs Compliant Samtec
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Power Edge Card - 10046971-031LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Termination Solder
Voltage Rating 1000 volts
View Details
2 suppliers
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details