The HSEC8-110-01-L-DV-K-
CONN EDGE DUAL FMALE 20POS 0.031 Product overview: HSEC8-110-01-L-DV-K-
Manufacturer: Samtec Inc.
Win Source Part Number: 873913-HSEC8-110-01-
Series: Edge Rate™ HSEC8
Operating Temperature Range: -55°C ~ 125°C
Features: 20 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Package: Reel - TR
Mounting: Surface Mount
Family Name: HSEC8-110
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040
1.00 mm Flex Stack, Flexible Micro Board
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 303-HSEC8-110-01-L-DV-K-TR | 873913-HSEC8-110-01-L-DV-K-TR | HSEC8-110-01-L-DV-K-TR |
| Product Name | Dual Electronic Connector | Card Edge Connectors - Edgeboard Connectors - HSEC8-110-01-L-DV-K-TR | |
| Gender | Female / Jack | ||
| Termination | Solder | ||
| Voltage Rating | 240 volts |