Samtec Inc. PCB Headers HPT-125-01-L-D-RA

Description
.050" Hot Pluggable Micro Terminal Strip
Request a Quote
Description
.050" Hot Pluggable Micro Terminal Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1804127 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804127
PCB Headers 1804127
.050" Hot Pluggable Micro Terminal Strip

.050" Hot Pluggable Micro Terminal Strip

Supplier's Site
PCB Headers - 1803636 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803636
PCB Headers 1803636
.050" Hot Pluggable Micro Terminal Strip

.050" Hot Pluggable Micro Terminal Strip

Supplier's Site
Terminals - HPT-125-01-L-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Hot Pluggable Micro Terminal Strip

.050 Hot Pluggable Micro Terminal Strip

Buy Now
Conn, Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec - 93AJ2382 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec
93AJ2382
Conn, Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec 93AJ2382
CONN, HEADER, 50POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:HPT; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONN, HEADER, 50POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:HPT; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1804127 HPT-125-01-L-D-RA 93AJ2382
Product Name PCB Headers Terminals Conn, Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Free Hanging, Panel Mount - 2262-A24203-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110913 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details