Samtec Inc. Header, 5.08Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec HPM-06-01-T-S

Description
HEADER, 5.08MM, VERTICAL THOUGH HOLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:HPM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, VERTICAL THOUGH HOLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:HPM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec - 84T4259 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec
84T4259
Header, 5.08Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec 84T4259
HEADER, 5.08MM, VERTICAL THOUGH HOLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:HPM Series RoHS Compliant: Yes

HEADER, 5.08MM, VERTICAL THOUGH HOLE, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:HPM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4259
Product Name Header, 5.08Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Specs
Connector Type Automotive Connector
View Details