Samtec Inc. Pin & Socket Connectors HPF-06-01-T-S

Description
.200 Power Skt Strip
Request a Quote Datasheet
Description
.200 Power Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HPF-06-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HPF-06-01-T-S
Pin & Socket Connectors HPF-06-01-T-S
.200 Power Skt Strip

.200 Power Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - HPF-06-01-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HPF-06-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HPF-06-01-T-S
CONN RCPT 6POS 0.2 TIN PCB

CONN RCPT 6POS 0.2 TIN PCB

Supplier's Site
Socket, 5.08Mm, Vertical Through Hole, 6 Position; Connector Systems Samtec - 46P9685 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 6 Position; Connector Systems Samtec
46P9685
Socket, 5.08Mm, Vertical Through Hole, 6 Position; Connector Systems Samtec 46P9685
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 5.08Mm, Vertical Tht, 6Way Rohs Compliant Samtec - 68AJ1685 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Tht, 6Way Rohs Compliant Samtec
68AJ1685
Socket, 5.08Mm, Vertical Tht, 6Way Rohs Compliant Samtec 68AJ1685
SOCKET, 5.08MM, VERTICAL THT, 6WAY ROHS COMPLIANT: YES

SOCKET, 5.08MM, VERTICAL THT, 6WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HPF-06-01-T-S HPF-06-01-T-S 46P9685 68AJ1685
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 5.08Mm, Vertical Through Hole, 6 Position; Connector Systems Samtec Socket, 5.08Mm, Vertical Tht, 6Way Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data