The Connector, Header, 2Pos, 1Row, 5.08Mm (part number 39AC4115) from Samtec is designed for board-to-board applications with a pitch spacing of 5.08 mm. It features two contacts arranged in a single row and utilizes through-hole termination for secure mounting. The connector is RoHS compliant, ensuring it meets environmental regulations. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, with plating options available in gold or tin. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This connector is suitable for applications requiring reliable electrical connections in various environments.
.100 High-Temp Variable Post Height Ter
CONNECTOR, HEADER, 2POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HMTSW-202-08-TM-S-340 | 39AC4115 |
| Product Name | Terminals | Connector, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |