Samtec Inc. Connector, Header, 60Pos, 3Rows, 2.54Mm; Connector Systems Samtec HMTSW-120-22-H-T-435.

Description
CONNECTOR, HEADER, 60POS, 3ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series; Gender:Header RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 60POS, 3ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 60Pos, 3Rows, 2.54Mm; Connector Systems Samtec - 32AC0439 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 60Pos, 3Rows, 2.54Mm; Connector Systems Samtec
32AC0439
Connector, Header, 60Pos, 3Rows, 2.54Mm; Connector Systems Samtec 32AC0439
CONNECTOR, HEADER, 60POS, 3ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 60POS, 3ROWS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 32AC0439
Product Name Connector, Header, 60Pos, 3Rows, 2.54Mm; Connector Systems Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
DDR4 SMT - 10152535-0420J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details
Headers & Wire Housings - B5743-102-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details