Amphenol Communications Solutions Backplane Conn, Header, 96Pos, 2Mm; Product Range Amphenol Communications Solutions 70234-111LF

Description
BACKPLANE CONN, HEADER, 96POS, 2MM; Product Range:Metral 70234 Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, HEADER, 96POS, 2MM; Product Range:Metral 70234 Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Header, 96Pos, 2Mm; Product Range Amphenol Communications Solutions - 62K7125 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Header, 96Pos, 2Mm; Product Range Amphenol Communications Solutions
62K7125
Backplane Conn, Header, 96Pos, 2Mm; Product Range Amphenol Communications Solutions 62K7125
BACKPLANE CONN, HEADER, 96POS, 2MM; Product Range:Metral 70234 Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

BACKPLANE CONN, HEADER, 96POS, 2MM; Product Range:Metral 70234 Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 62K7125
Product Name Backplane Conn, Header, 96Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Connector, Header, 14Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 69AH5282 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - G125-MH13405L1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
717 Series QFN/LGA Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details