The Samtec header, part number 39AC3308, features 24 contacts arranged in 2 rows with a 2.54 mm pitch. It is designed for through-hole mounting, making it suitable for board-to-board connections. The header is constructed from black glass-filled polyester for the insulator, with terminal materials made of phosphor bronze. It offers various plating options, including gold and tin, and is RoHS compliant. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. This product is part of the MTSW series, which allows for customized post heights, providing flexibility for different applications.
.100 High-Temp Variable Post Height Ter
HEADER, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HMTSW-112-13-L-D-965 | 39AC3308 |
| Product Name | Terminals | Header, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |