Win Source Part Number: 1080317-HMTSW-103-07
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, HMTSW
Number of Positions: 3
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Through Hole, Right Angle
Shrouding: Unshrouded
Insulation Height: 0.119" (3.02mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.130" (3.30mm)
Alternative Parts (Cross-Reference): 640456-3; 22-23-2031; 640457-3; 640454-3; 22-03-2031; 22-28-4030;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HMTSW-103
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1080317-HMTSW-103-07-TM-S-130-RA |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |
| Mounting | Through-Hole; Through Hole, Right Angle |
| Current Rating | 3 amps |