Samtec Inc. Terminals HMTSW-102-06-T-S-000

Description
.100 High-Temp Variable Post Height Ter
Request a Quote Datasheet
Description
.100 High-Temp Variable Post Height Ter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 High-Temp Variable Post Height Ter

.100 High-Temp Variable Post Height Ter

Buy Now
Header, 2 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC1878 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC1878
Header, 2 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC1878
HEADER, 2 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

HEADER, 2 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HMTSW-102-06-T-S-000 39AC1878
Product Name Terminals Header, 2 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1852-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Din Rail, Channel - 2946-2000-5410-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details