The .050" x .100" High-Temp Variable Post Height Micro Terminal Strip (part number 39AC1695) from Samtec is designed for applications requiring a compact and reliable connection. It features a modified micro terminal design that mates with SMS, SLM, and RSM connectors. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for gold or tin plating over nickel. This terminal strip operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating, making it suitable for high-temperature environments. It is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The product is available in both single and double row configurations, with a variety of post heights and tail styles to accommodate different design requirements. Engineers considering this product should note that it is non-standard and non-returnable, and a minimum order quantity may be required for certain configurations.
.050 x .100 High-Temp Variable Post He
CONN HDR .050" 14POS
.050" x .100" High-Temp Variable Post Height Micro Terminal Strip RoHS Compliant: Yes
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HMTMS-107-58-G-D-205 | HMTMS-107-58-G-D-205 | 39AC1695 |
| Product Name | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | .050" X .100" High-Temp Variable Post Height Micro Terminal Strip Rohs Compliant Samtec |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | Micro Connector and Nano Connector |