Samtec Inc. Terminals HLS-0206-T-18

Description
.050 Tiger Eye IDC Ribbon Cable Assembl
Request a Quote
Description
.050 Tiger Eye IDC Ribbon Cable Assembl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - HLS-0206-T-18 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
HLS-0206-T-18
Terminals HLS-0206-T-18
.050 Tiger Eye IDC Ribbon Cable Assembl

.050 Tiger Eye IDC Ribbon Cable Assembl

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number HLS-0206-T-18
Product Name Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
C9900-K780...K783, -K820 | DVI cable, shielded, PVC, black -  - Beckhoff Automation LLC
Specs
Product Type DVI Cable
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/503-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers