Samtec Inc. Pin & Socket Connectors HLE-112-02-L-DV

Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote
Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, SMT, 2x12 Position (part number 84T4122) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 24 contacts arranged in two rows, making it suitable for various electronic configurations. The connector is made from black liquid crystal polymer with beryllium copper contacts, and it is RoHS compliant. This socket supports surface mount technology and has a current rating of 4.1 A per pin, with a voltage rating of 400 VAC. The operating temperature range is from -55°C to +125°C. The insertion depth varies based on the configuration, and it offers options for different tail types, including surface mount and through-hole. The product is also available with various plating options, including gold flash and matte tin. Engineers considering this socket should note its compatibility with several other connector series, enhancing its versatility in design applications.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, SMT, 2x12 Position (part number 84T4122) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 24 contacts arranged in two rows, making it suitable for various electronic configurations. The connector is made from black liquid crystal polymer with beryllium copper contacts, and it is RoHS compliant. This socket supports surface mount technology and has a current rating of 4.1 A per pin, with a voltage rating of 400 VAC. The operating temperature range is from -55°C to +125°C. The insertion depth varies based on the configuration, and it offers options for different tail types, including surface mount and through-hole. The product is also available with various plating options, including gold flash and matte tin. Engineers considering this socket should note its compatibility with several other connector series, enhancing its versatility in design applications.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HLE-112-02-L-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HLE-112-02-L-DV
Pin & Socket Connectors HLE-112-02-L-DV
.100 Tiger Beam Cost-effective Single Be

.100 Tiger Beam Cost-effective Single Be

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HLE-112-02-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HLE-112-02-L-DV
CONN RCPT 24POS 0.1 GOLD SMD

CONN RCPT 24POS 0.1 GOLD SMD

Supplier's Site
Socket, 2.54Mm, Smt, 2X12 Position; Connector Systems Samtec - 84T4122 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 2X12 Position; Connector Systems Samtec
84T4122
Socket, 2.54Mm, Smt, 2X12 Position; Connector Systems Samtec 84T4122
SOCKET, 2.54MM, SMT, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 2X12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HLE-112-02-L-DV HLE-112-02-L-DV 84T4122
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Smt, 2X12 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1321178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details