Cost Effective Surface Mount Socket, 0.100" Pitch RoHS Compliant: Yes
BOARD CONNECTOR, 18 CONTACT(S), 2 ROW(S), FEMALE, STRAIGHT, 0.1 INCH PITCH, SURFACE MOUNT TERMINAL, BLACK INSULATOR, SOCKET
CONN RCPT 18POS 0.1 GOLD SMD
| Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 39AC1178 | 05AK0614 | HLE-109-02-S-DV-A |
| Product Name | Cost Effective Surface Mount Socket, 0.100" Pitch Rohs Compliant Samtec | Board Connector, 18 Contact(S), 2 Row(S), Female, Straight, 0.1 Inch Pitch, Surface Mount Terminal, Black Insulator, Socket Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Geometry | Straight | ||
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Termination | Solder | ||
| Mounting | Surface Mount |