Original Plug that can be used in a wide
range of applications.
Conn Unshrouded Header HDR 14 POS 2.54mm Solder ST Top Entry Thru-Hole Bag Product overview: XG8W-1441 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-XG8W-1441 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
BTB CONNECTOR, HEADER, 14POS, 2ROW; Connector Systems:Board-to-Boa
| Aratas America LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | XG8W-1441 | 316-XG8W-1441 | OR1107-ND | 88M5097 |
| Product Name | XG8 Original Plugs | Electronic Connector | Headers, Male Pins | Btb Connector, Header, 14Pos, 2Row; Connector Systems Omron Electronic Components |
| Connector Type | Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Gender | Male / Plug | |||
| Geometry | Straight | |||
| Voltage Rating | 300 volts | 300 volts |