Samtec HLE-105-02-S-DV-K-TR
Samtec HLE-105-02-S-DV-K-TR
.100 Tiger Beam Cost-effective Single Be
Manufacturer: Samtec Inc.
Win Source Part Number: 1043529-HLE-105-02-S
Packaging: Reel - TR
Number of Positions: 10
Features: Pick and Place
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Voltage Rating: 400VAC
Current Rating: 4.1A per Contact
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.144" (3.66mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
CONN RCPT 10POS 0.1 GOLD SMD Product overview: HLE-105-02-S-DV-K-TR
CONN RCPT 10POS 0.1 GOLD SMD
| RS Components, Ltd. | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2271351 | HLE-105-02-S-DV-K-TR | 1043529-HLE-105-02-S-DV-K-TR | 315-HLE-105-02-S-DV-K-TR | HLE-105-02-S-DV-K-TR |
| Product Name | PCB Sockets | Pin & Socket Connectors | Rectangular Connectors - HLE-105-02-S-DV-K-TR | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | Solder | |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty | |||
| Mounting | SMD (SMT) | Surface Mount |