Samtec HLE-105-02-G-DV-BE PCB Socket
Samtec HLE-105-02-G-DV-BE PCB Socket
.100 Tiger Beam Cost-effective Single Be
Cost Effective Surface Mount Socket, 0.100" Pitch RoHS Compliant: Yes
CONN RCPT 10POS 0.1 GOLD SMD
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1976694 | HLE-105-02-G-DV-BE | 39AC1016 | HLE-105-02-G-DV-BE |
| Product Name | PCB Sockets | Pin & Socket Connectors | Cost Effective Surface Mount Socket, 0.100" Pitch Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 5 # |