CONN RCPT 10POS 0.1 GOLD SMD
| ODG (Origin Data Global) | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | HLE-105-02-G-DV-BE-P-TR |
| Product Name | Headers, Receptacles, Female Sockets |
| Product Type | PCB Receptacles; Receptacle, Bottom Entry |
| Mounting | SMT; Solder; Surface Mount |
| Features | Pick and Place |
| Voltage Rating | 400 volts |