Amphenol Communications Solutions Connector, Din 41612, Header, 32Pos; Product Range Amphenol Communications Solutions 86092325313755ELF

Description
CONNECTOR, DIN 41612, HEADER, 32POS; Product Range:FCI 8609 Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN 41612, HEADER, 32POS; Product Range:FCI 8609 Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din 41612, Header, 32Pos; Product Range Amphenol Communications Solutions - 66W5470 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Header, 32Pos; Product Range Amphenol Communications Solutions
66W5470
Connector, Din 41612, Header, 32Pos; Product Range Amphenol Communications Solutions 66W5470
CONNECTOR, DIN 41612, HEADER, 32POS; Product Range:FCI 8609 Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

CONNECTOR, DIN 41612, HEADER, 32POS; Product Range:FCI 8609 Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 66W5470
Product Name Connector, Din 41612, Header, 32Pos; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102557-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
D sub Pin in Paste - D09S23A4GL00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details