Samtec Inc. Pin & Socket Connectors HLE-103-02-L-DV-BE

Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet
Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HLE-103-02-L-DV-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HLE-103-02-L-DV-BE
Pin & Socket Connectors HLE-103-02-L-DV-BE
.100 Tiger Beam Cost-effective Single Be

.100 Tiger Beam Cost-effective Single Be

Buy Now
Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 56AC5650 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
56AC5650
Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 56AC5650
CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:HLE Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:HLE Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HLE-103-02-L-DV-BE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HLE-103-02-L-DV-BE
CONN RCPT 6POS 0.1 GOLD SMD

CONN RCPT 6POS 0.1 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HLE-103-02-L-DV-BE 56AC5650 HLE-103-02-L-DV-BE
Product Name Pin & Socket Connectors Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Pitch Spacing Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Surface Mount Solder
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-602-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers