Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies HLCD-50-06.00-TD-TH-1

Description
Win Source Part Number: 1062955-HLCD-50-06.0 0-TD-TH-1 Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Razor Beam™ HLCD Number of Positions: 100 Color: Blue, Ribbon Connector Type: Self Mating, Non-Gendered, Hermaphroditic to Self Mating, Non-Gendered, Hermaphroditic, Reversed Number of Rows: 2 Contact Finish: Gold Package: Bulk Length: 0.500' (152.40mm, 6.00") Shielding: Shielded Cable Termination: IDC Standard Package: 10 Pitch - Connector: 0.020" (0.50mm) Pitch - Cable: 0.010" (0.25mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: 612-HLCD-50-06.00-TD -TH-1 Base Product Number: HLCD-50
Request a Quote Datasheet
Description
Win Source Part Number: 1062955-HLCD-50-06.0 0-TD-TH-1 Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Razor Beam™ HLCD Number of Positions: 100 Color: Blue, Ribbon Connector Type: Self Mating, Non-Gendered, Hermaphroditic to Self Mating, Non-Gendered, Hermaphroditic, Reversed Number of Rows: 2 Contact Finish: Gold Package: Bulk Length: 0.500' (152.40mm, 6.00") Shielding: Shielded Cable Termination: IDC Standard Package: 10 Pitch - Connector: 0.020" (0.50mm) Pitch - Cable: 0.010" (0.25mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: 612-HLCD-50-06.00-TD -TH-1 Base Product Number: HLCD-50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1062955-HLCD-50-06.00-TD-TH-1
Cable Assemblies - Rectangular Cable Assemblies 1062955-HLCD-50-06.00-TD-TH-1
Win Source Part Number: 1062955-HLCD-50-06.0 0-TD-TH-1 Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Razor Beam™ HLCD Number of Positions: 100 Color: Blue, Ribbon Connector Type: Self Mating, Non-Gendered, Hermaphroditic to Self Mating, Non-Gendered, Hermaphroditic, Reversed Number of Rows: 2 Contact Finish: Gold Package: Bulk Length: 0.500' (152.40mm, 6.00") Shielding: Shielded Cable Termination: IDC Standard Package: 10 Pitch - Connector: 0.020" (0.50mm) Pitch - Cable: 0.010" (0.25mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: 612-HLCD-50-06.00-TD -TH-1 Base Product Number: HLCD-50

Win Source Part Number: 1062955-HLCD-50-06.00-TD-TH-1
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Razor Beam™ HLCD
Number of Positions: 100
Color: Blue, Ribbon
Connector Type: Self Mating, Non-Gendered, Hermaphroditic to Self Mating, Non-Gendered, Hermaphroditic, Reversed
Number of Rows: 2
Contact Finish: Gold
Package: Bulk
Length: 0.500' (152.40mm, 6.00")
Shielding: Shielded
Cable Termination: IDC
Standard Package: 10
Pitch - Connector: 0.020" (0.50mm)
Pitch - Cable: 0.010" (0.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: 612-HLCD-50-06.00-TD-TH-1
Base Product Number: HLCD-50

Buy Now Datasheet
CBL ASS SELF-MATE 100POS 6" HDR Product overview: HLCD-50-06.00-TD-TH- 1 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-HLCD-50-06.00-TD -TH-1 can be used for catalog matching and distributor lookup.

CBL ASS SELF-MATE 100POS 6" HDR Product overview: HLCD-50-06.00-TD-TH-1 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-HLCD-50-06.00-TD-TH-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - HLCD-50-06.00-TD-TH-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
HLCD-50-06.00-TD-TH-1
Cable Assemblies - Rectangular Cable Assemblies HLCD-50-06.00-TD-TH-1
CBL ASS SELF-MATE 100POS 6" HDR

CBL ASS SELF-MATE 100POS 6" HDR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1062955-HLCD-50-06.00-TD-TH-1 450-HLCD-50-06.00-TD-TH-1 HLCD-50-06.00-TD-TH-1
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assembly Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3037/305-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers