Samtec Inc. Cables, Wires Fiber Optic Cables - HCSS-32-D-13.00-01-N-R HCSS-32-D-13.00-01-N-R

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110638-HCSS-32-D-13 .00-01-N-R Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Gender: Female Cable Length: 330 mm Number of Pins: 32 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110638-HCSS-32-D-13 .00-01-N-R Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Gender: Female Cable Length: 330 mm Number of Pins: 32 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - HCSS-32-D-13.00-01-N-R - HCSS-32-D-13.00-01-N-R - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - HCSS-32-D-13.00-01-N-R
HCSS-32-D-13.00-01-N-R
Cables, Wires Fiber Optic Cables - HCSS-32-D-13.00-01-N-R HCSS-32-D-13.00-01-N-R
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110638-HCSS-32-D-13 .00-01-N-R Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Gender: Female Cable Length: 330 mm Number of Pins: 32 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110638-HCSS-32-D-13.00-01-N-R
Packaging: Bulk
Connector Type: Connector, IDC
Termination: IDT
Gender: Female
Cable Length: 330 mm
Number of Pins: 32
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Wire/Cable Type: Flat Flex

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number HCSS-32-D-13.00-01-N-R
Product Name Cables, Wires Fiber Optic Cables - HCSS-32-D-13.00-01-N-R
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 25 µm Core - F-SM25 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 25 µm (0.9843 mils)
Wavelength 800 nm (8000 Å)
View Details