Samtec Inc. Cables, Wires Fiber Optic Cables - HCSS-20-D-30.00-01-G HCSS-20-D-30.00-01-G

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092399-HCSS-20-D-30 .00-01-G Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Gender: Female Cable Length: 762 mm Number of Pins: 20 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092399-HCSS-20-D-30 .00-01-G Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Gender: Female Cable Length: 762 mm Number of Pins: 20 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - HCSS-20-D-30.00-01-G - HCSS-20-D-30.00-01-G - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - HCSS-20-D-30.00-01-G
HCSS-20-D-30.00-01-G
Cables, Wires Fiber Optic Cables - HCSS-20-D-30.00-01-G HCSS-20-D-30.00-01-G
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092399-HCSS-20-D-30 .00-01-G Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Gender: Female Cable Length: 762 mm Number of Pins: 20 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092399-HCSS-20-D-30.00-01-G
Packaging: Bulk
Connector Type: Connector, IDC
Termination: IDT
Gender: Female
Cable Length: 762 mm
Number of Pins: 20
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Wire/Cable Type: Flat Flex

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number HCSS-20-D-30.00-01-G
Product Name Cables, Wires Fiber Optic Cables - HCSS-20-D-30.00-01-G
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 3097855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 1000 µm (39.37 mils)
Connector Type Unterminated
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00002 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Air Guided, 10 µm Core, 1060 nm Operating - F-AIR-10/1060 - Newport MKS
Specs
Core Size 9.7 µm (0.3819 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Maximum Attenuation 100 dB/km (30.48 dB/1000 ft)
View Details